Larsen & Shaw Limited 2119014PS, Butt Hinge

Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.50" Width 1.375" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.033 lbs
Datasheet
Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.50" Width 1.375" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.033 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2119014PS, Butt Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
2119014PS, Butt Hinge
2119014PS, Butt Hinge
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.50" Width 1.375" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.033 lbs

Specifications

Application

Cabinet Butt Hinge

Gauge

0.042"

Length

1.50"

Width

1.375"

Pin Diameter

0.105"

Pin Type

Spun

Holes

P&C #5

Weight

0.033 lbs
Supplier's Site Datasheet

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 2119014PS, Butt Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Soft-Close Hinge (Horizontal Opening) - HG-JV65-S-LGR - HG-JV65-S-LGR - Sugatsune America, Inc.
Specs
Length 0.8750 inch (22.22 mm)
Hole Type Round
Number of Holes 4
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Hinges - 7264071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 3.94 inch (100 mm)
View Details