Larsen & Shaw Limited 2119009PS, Butt Hinge

Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.25" Width 1.25" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.026 lbs
Datasheet
Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.25" Width 1.25" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.026 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2119009PS, Butt Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
2119009PS, Butt Hinge
2119009PS, Butt Hinge
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.25" Width 1.25" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.026 lbs

Specifications

Application

Cabinet Butt Hinge

Gauge

0.042"

Length

1.25"

Width

1.25"

Pin Diameter

0.105"

Pin Type

Spun

Holes

P&C #5

Weight

0.026 lbs
Supplier's Site Datasheet

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 2119009PS, Butt Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Constant Torque Hinge, Sy mmetric, Forward Torque 5.7 N-m , Reverse Torque 5.7 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-650S-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
MORTISE MOUNT SOFT CLOSING HINGE, 7.0-13 LBS•IN, WHITE - HG-JHM14-S-15WT - HG-JHM14-S-15WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details