Larsen & Shaw Limited 2119006PS, Butt Hinge

Description
Specifications Application Cabinet Butt Hinge Gauge 0.037" Length 1" Width 1" Pin Diameter 0.080" Pin Type Flush Holes P&C #4 Weight 0.014 lbs
Datasheet
Description
Specifications Application Cabinet Butt Hinge Gauge 0.037" Length 1" Width 1" Pin Diameter 0.080" Pin Type Flush Holes P&C #4 Weight 0.014 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2119006PS, Butt Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
2119006PS, Butt Hinge
2119006PS, Butt Hinge
Specifications Application Cabinet Butt Hinge Gauge 0.037" Length 1" Width 1" Pin Diameter 0.080" Pin Type Flush Holes P&C #4 Weight 0.014 lbs

Specifications

Application

Cabinet Butt Hinge

Gauge

0.037"

Length

1"

Width

1"

Pin Diameter

0.080"

Pin Type

Flush

Holes

P&C #4

Weight

0.014 lbs
Supplier's Site Datasheet

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 2119006PS, Butt Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Single End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXS-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL HINGE, FREE SWING - 304B-46/9 - 304B-46/9 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 2
View Details
Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Hinges - 9174517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2323 inch (5.9 mm)
Length 1.97 inch (50 mm)
View Details