Larsen & Shaw Limited 2119005PS, Butt Hinge

Description
Specifications Application Cabinet Butt Hinge Gauge 0.037" Length 1" Width 1" Pin Diameter 0.080" Pin Type Spun Holes P&C #4 Weight 0.014 lbs
Datasheet
Description
Specifications Application Cabinet Butt Hinge Gauge 0.037" Length 1" Width 1" Pin Diameter 0.080" Pin Type Spun Holes P&C #4 Weight 0.014 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2119005PS, Butt Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
2119005PS, Butt Hinge
2119005PS, Butt Hinge
Specifications Application Cabinet Butt Hinge Gauge 0.037" Length 1" Width 1" Pin Diameter 0.080" Pin Type Spun Holes P&C #4 Weight 0.014 lbs

Specifications

Application

Cabinet Butt Hinge

Gauge

0.037"

Length

1"

Width

1"

Pin Diameter

0.080"

Pin Type

Spun

Holes

P&C #4

Weight

0.014 lbs
Supplier's Site Datasheet

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 2119005PS, Butt Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
PLASTIC HINGE W/STOPPER (BLACK) - HG-YJ50BL - HG-YJ50BL - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details
Metal Hinges - MCH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Zinc
View Details
Hinges - 3399331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Knuckle
Leaf Thickness 0.1181 inch (3 mm)
Length 4.84 inch (123 mm)
View Details