|
Specifications |
Application | Stop Butt Hinge | |
Gauge | 0.050" | |
Length | 1.75" | |
Width | 0.75" | |
Pin Diameter | 0.090" | |
Pin Type | Spun | |
Holes | P&C #5 | |
Weight | 0.045 lbs | |
| Larsen & Shaw Limited | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Name | 2118060PS, Butt Hinge |