Larsen & Shaw Limited 2118020PS

Description
Specifications Application Semi-Concealed Cabinet Butt Hinge Gauge 0.050" Length 2" Width 0.375" Pin Diameter 0.130" Pin Type Spun Holes P&C #6 Weight 0.089 lbs
Datasheet
Description
Specifications Application Semi-Concealed Cabinet Butt Hinge Gauge 0.050" Length 2" Width 0.375" Pin Diameter 0.130" Pin Type Spun Holes P&C #6 Weight 0.089 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2118020PS -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
2118020PS
2118020PS
Specifications Application Semi-Concealed Cabinet Butt Hinge Gauge 0.050" Length 2" Width 0.375" Pin Diameter 0.130" Pin Type Spun Holes P&C #6 Weight 0.089 lbs

Specifications

Application

Semi-Concealed Cabinet Butt Hinge

Gauge

0.050"

Length

2"

Width

0.375"

Pin Diameter

0.130"

Pin Type

Spun

Holes

P&C #6

Weight

0.089 lbs
Supplier's Site Datasheet

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 2118020PS
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1241898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
QUICK RELEASE HINGE - HG-OTA75 - HG-OTA75 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details