Larsen & Shaw Limited 211333HZP

Description
Specifications Application Agriculture Gate Hinge Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 1.12 lbs
Description
Specifications Application Agriculture Gate Hinge Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 1.12 lbs

Suppliers

Company
Product
Description
Supplier Links
211333HZP -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
211333HZP
211333HZP
Specifications Application Agriculture Gate Hinge Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 1.12 lbs

Specifications

Application

Agriculture Gate Hinge

Material

Plain Steel

Gauge

0.090"

Length

4"

Pin Diameter

0.187"

Knuckle Length

1"

Holes

P&C #10

Weight

1.12 lbs

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 211333HZP
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS25R - HG-TBS25R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
View Details
Single End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXS-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details