Larsen & Shaw Limited 211322TZP

Description
Specifications Application Agriculture Gate Hinge Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 0.7 lbs
Description
Specifications Application Agriculture Gate Hinge Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 0.7 lbs

Suppliers

Company
Product
Description
Supplier Links
211322TZP -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
211322TZP
211322TZP
Specifications Application Agriculture Gate Hinge Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 0.7 lbs

Specifications

Application

Agriculture Gate Hinge

Material

Plain Steel

Gauge

0.090"

Length

4"

Pin Diameter

0.187"

Knuckle Length

1"

Holes

P&C #10

Weight

0.7 lbs

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 211322TZP
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - ESJB - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Concealed Hinges - 96-112-25 - bisco industries
Specs
Hinge Type Concealed
View Details
SWIVEL TORQUE HINGE (12mm CABLE HOLE) - HG-S30-12 - HG-S30-12 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.19 inch (55.56 mm)
Hole Type Round
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details