Larsen & Shaw Limited 211322SPF

Description
Specifications Application Agriculture Gate Hinge Finish Black Powder Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 0.87 lbs
Description
Specifications Application Agriculture Gate Hinge Finish Black Powder Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 0.87 lbs

Suppliers

Company
Product
Description
Supplier Links
211322SPF -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
211322SPF
211322SPF
Specifications Application Agriculture Gate Hinge Finish Black Powder Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 0.87 lbs

Specifications

Application

Agriculture Gate Hinge

Finish

Black Powder

Material

Plain Steel

Gauge

0.090"

Length

4"

Pin Diameter

0.187"

Knuckle Length

1"

Holes

P&C #10

Weight

0.87 lbs

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 211322SPF
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NR4020 - AS-HG-AL-NR4020 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 0.6N⋅m Torque, Stainless Steel, Bright - AH-2E-1208A2-24 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers