Larsen & Shaw Limited 211322BZP

Description
Specifications Application Agriculture Gate Hinge Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 0.52 lbs
Description
Specifications Application Agriculture Gate Hinge Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 0.52 lbs

Suppliers

Company
Product
Description
Supplier Links
211322BZP -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
211322BZP
211322BZP
Specifications Application Agriculture Gate Hinge Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 0.52 lbs

Specifications

Application

Agriculture Gate Hinge

Material

Plain Steel

Gauge

0.090"

Length

4"

Pin Diameter

0.187"

Knuckle Length

1"

Holes

P&C #10

Weight

0.52 lbs

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 211322BZP
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.0984 inch (2.5 mm)
Length 12 inch (305 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Concealed Hinges - 96-12-500-52 - bisco industries
Specs
Hinge Type Concealed
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details