1482002SS, STAINLESS STEEL CUSTOM HINGE
Larsen & Shaw Limited
1482002SS, Stainless Steel Custom Hinge
Description
Specifications
Application
Container Hinge
Gauge
0.030"
Length
14.62"
Width
Uneql
Pin Diameter
0.090"
Holes
Pierce
Description
Specifications
Application
Container Hinge
Gauge
0.030"
Length
14.62"
Width
Uneql
Pin Diameter
0.090"
Holes
Pierce
Suppliers
1482002SS, Stainless Steel Custom Hinge
Specifications
Application
Container Hinge
Gauge
0.030"
Length
14.62"
Width
Uneql
Pin Diameter
0.090"
Holes
Pierce
Application | | Container Hinge |
|
Gauge | | 0.030" |
|
Length | | 14.62" |
|
Width | | Uneql |
|
Pin Diameter | | 0.090" |
|
Holes | | Pierce |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1482002SS, Stainless Steel Custom Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details
Hinge Type
Lift Off
Leaf Thickness
0.0984 inch (2.5 mm)
Length
3.86 inch (98 mm)
View Details
Hinge Type
Constant Torque Friction Hinge; Front Mount
Leaf Material
Aluminum; Aluminum Alloy
View Details