Larsen & Shaw Limited 1416E98SS, Stainless Steel Continuous Hinge

Description
Specifications Gauge 0.060" Length 96" Width 1.5" Pin Diameter 0.125" Knuckle Length 0.50" Holes No Weight 3.48 lbs Units per Carton 25 Weight per Carton 87 lb
Description
Specifications Gauge 0.060" Length 96" Width 1.5" Pin Diameter 0.125" Knuckle Length 0.50" Holes No Weight 3.48 lbs Units per Carton 25 Weight per Carton 87 lb

Suppliers

Company
Product
Description
Supplier Links
1416E98SS, Stainless Steel Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1416E98SS, Stainless Steel Continuous Hinge
1416E98SS, Stainless Steel Continuous Hinge
Specifications Gauge 0.060" Length 96" Width 1.5" Pin Diameter 0.125" Knuckle Length 0.50" Holes No Weight 3.48 lbs Units per Carton 25 Weight per Carton 87 lb

Specifications

Gauge

0.060"

Length

96"

Width

1.5"

Pin Diameter

0.125"

Knuckle Length

0.50"

Holes

No

Weight

3.48 lbs

Units per Carton

25

Weight per Carton

87 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1416E98SS, Stainless Steel Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 9.0 N⋅m, Reverse Torque 0, Aluminum Alloy, Powder Coat, Black - E6-10-680F0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
Hinges - 1834122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 80.32 inch (2040 mm)
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NR3040 - AS-HG-AL-NR3040 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
Double End Flexi-Hinge, Max. Load of 0.95lbs Compression & 3.8lbs Tension - S99FXD-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details