Larsen & Shaw Limited 1416E00SS, Stainless Steel Continuous Hinge

Description
Specifications Application Bus Hinge Lab Equipment Hinge Gauge 0.060" Length 72" Width 1.5" Pin Diameter 0.125" Knuckle Length 0.50" Holes No Weight 2.5 lbs Units per Carton 20 Weight per Carton 50 lb
Description
Specifications Application Bus Hinge Lab Equipment Hinge Gauge 0.060" Length 72" Width 1.5" Pin Diameter 0.125" Knuckle Length 0.50" Holes No Weight 2.5 lbs Units per Carton 20 Weight per Carton 50 lb

Suppliers

Company
Product
Description
Supplier Links
1416E00SS, Stainless Steel Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1416E00SS, Stainless Steel Continuous Hinge
1416E00SS, Stainless Steel Continuous Hinge
Specifications Application Bus Hinge Lab Equipment Hinge Gauge 0.060" Length 72" Width 1.5" Pin Diameter 0.125" Knuckle Length 0.50" Holes No Weight 2.5 lbs Units per Carton 20 Weight per Carton 50 lb

Specifications

Application

Bus Hinge
Lab Equipment Hinge

Gauge

0.060"

Length

72"

Width

1.5"

Pin Diameter

0.125"

Knuckle Length

0.50"

Holes

No

Weight

2.5 lbs

Units per Carton

20

Weight per Carton

50 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1416E00SS, Stainless Steel Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Concealed Hinges - C6-39 - bisco industries
Specs
Hinge Type Concealed
View Details
Hinges - 1104580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.3937 inch (10 mm)
Length 1.57 inch (40 mm)
View Details
GLASS DOOR HINGE - GHC-34/8/PB - GHC-34/8/PB - Sugatsune America, Inc.
Specs
Length 1.62 inch (41.27 mm)
Hole Type Round
Number of Holes 3
View Details
Single End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details