1414257SS, DOUBLE GUARD HINGE
Larsen & Shaw Limited
1414257SS, Double Guard Hinge
Description
Specifications
Material
Stainless Steel
Nominal Length
7 ft
Actual Length
83.118"
Modifications
FBRG - Flange (Hospital) Bearing Standard LGTH - Length EPT - CTP Cutout HT - Hospital Tip DD - Dutch Door SW/F - Swaged/Formed CHP - Custom Holes PLSH - Electropolished EGC - EG Cutout Hardware CTW4 - Current Transfer-4 Wire CTW8 - Current Transfer-8 Wire CTAP - Current Transfer Access Prep.
Gauge
0.075"
Width
4.5"
Pin Diameter
0.187"
Knuckle Length
1.875"
Holes
P&C #10
Description
Specifications
Material
Stainless Steel
Nominal Length
7 ft
Actual Length
83.118"
Modifications
FBRG - Flange (Hospital) Bearing Standard LGTH - Length EPT - CTP Cutout HT - Hospital Tip DD - Dutch Door SW/F - Swaged/Formed CHP - Custom Holes PLSH - Electropolished EGC - EG Cutout Hardware CTW4 - Current Transfer-4 Wire CTW8 - Current Transfer-8 Wire CTAP - Current Transfer Access Prep.
Gauge
0.075"
Width
4.5"
Pin Diameter
0.187"
Knuckle Length
1.875"
Holes
P&C #10
Datasheet
Suppliers
1414257SS, Double Guard Hinge
Specifications
Material
Stainless Steel
Nominal Length
7 ft
Actual Length
83.118"
Modifications
FBRG - Flange (Hospital) Bearing Standard LGTH - Length EPT - CTP Cutout HT - Hospital Tip DD - Dutch Door SW/F - Swaged/Formed CHP - Custom Holes PLSH - Electropolished EGC - EG Cutout Hardware CTW4 - Current Transfer-4 Wire CTW8 - Current Transfer-8 Wire CTAP - Current Transfer Access Prep.
Gauge
0.075"
Width
4.5"
Pin Diameter
0.187"
Knuckle Length
1.875"
Holes
P&C #10
Material | | Stainless Steel |
|
Nominal Length | | 7 ft |
|
Actual Length | | 83.118" |
|
Modifications | | FBRG - Flange (Hospital) Bearing Standard
LGTH - Length
EPT - CTP Cutout
HT - Hospital Tip
DD - Dutch Door
SW/F - Swaged/Formed
CHP - Custom Holes
PLSH - Electropolished
EGC - EG Cutout Hardware
CTW4 - Current Transfer-4 Wire
CTW8 - Current Transfer-8 Wire
CTAP - Current Transfer Access Prep. |
|
Gauge | | 0.075" |
|
Width | | 4.5" |
|
Pin Diameter | | 0.187" |
|
Knuckle Length | | 1.875" |
|
Holes | | P&C #10 |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1414257SS, Double Guard Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Constant Torque Friction Hinge; Front Mount
Leaf Material
Aluminum; Aluminum Alloy
View Details
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details
Length
0.6875 inch (17.46 mm)
Hole Type
Round
Number of Holes
4
View Details