Larsen & Shaw Limited 1374J00PS, Plain Steel Continuous Hinge

Description
Specifications Gauge 0.075" Length 72" Width 3" Pin Diameter 0.250" Knuckle Length 1" Holes No Weight 6.7 lbs Units per Carton 5 Weight per Carton 34 lb
Description
Specifications Gauge 0.075" Length 72" Width 3" Pin Diameter 0.250" Knuckle Length 1" Holes No Weight 6.7 lbs Units per Carton 5 Weight per Carton 34 lb

Suppliers

Company
Product
Description
Supplier Links
1374J00PS, Plain Steel Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1374J00PS, Plain Steel Continuous Hinge
1374J00PS, Plain Steel Continuous Hinge
Specifications Gauge 0.075" Length 72" Width 3" Pin Diameter 0.250" Knuckle Length 1" Holes No Weight 6.7 lbs Units per Carton 5 Weight per Carton 34 lb

Specifications

Gauge

0.075"

Length

72"

Width

3"

Pin Diameter

0.250"

Knuckle Length

1"

Holes

No

Weight

6.7 lbs

Units per Carton

5

Weight per Carton

34 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1374J00PS, Plain Steel Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

LIFT-OFF HINGE (WELD-ON) - HNH-100CL - HNH-100CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.6875 inch (17.46 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
Articulating Constant Torque Hinge, 16in.lb Torque, Aluminum Alloy, Black - AH-2E-2016A2-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Single End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXS-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details