Larsen & Shaw Limited 1374H00PS, Plain Steel Continuous Hinge

Description
Specifications Gauge 0.075" Length 72" Width 2.5" Pin Diameter 0.250" Knuckle Length 1" Holes No Weight 5.6 lbs Units per Carton 5 Weight per Carton 28 lb
Description
Specifications Gauge 0.075" Length 72" Width 2.5" Pin Diameter 0.250" Knuckle Length 1" Holes No Weight 5.6 lbs Units per Carton 5 Weight per Carton 28 lb

Suppliers

Company
Product
Description
Supplier Links
1374H00PS, Plain Steel Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1374H00PS, Plain Steel Continuous Hinge
1374H00PS, Plain Steel Continuous Hinge
Specifications Gauge 0.075" Length 72" Width 2.5" Pin Diameter 0.250" Knuckle Length 1" Holes No Weight 5.6 lbs Units per Carton 5 Weight per Carton 28 lb

Specifications

Gauge

0.075"

Length

72"

Width

2.5"

Pin Diameter

0.250"

Knuckle Length

1"

Holes

No

Weight

5.6 lbs

Units per Carton

5

Weight per Carton

28 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1374H00PS, Plain Steel Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (FREE SWINGING) - H360-26-16T - H360-26-16T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details
Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXD-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-52-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details