Larsen & Shaw Limited 1319E00PS, Plain Steel Continuous Hinge

Description
Specifications Gauge 0.040" Length 72" Width 1.5" Pin Diameter 0.090" Knuckle Length 0.50" Holes No Weight 1.5 lbs Units per Carton 25 Weight per Carton 38 lb
Description
Specifications Gauge 0.040" Length 72" Width 1.5" Pin Diameter 0.090" Knuckle Length 0.50" Holes No Weight 1.5 lbs Units per Carton 25 Weight per Carton 38 lb

Suppliers

Company
Product
Description
Supplier Links
1319E00PS, Plain Steel Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1319E00PS, Plain Steel Continuous Hinge
1319E00PS, Plain Steel Continuous Hinge
Specifications Gauge 0.040" Length 72" Width 1.5" Pin Diameter 0.090" Knuckle Length 0.50" Holes No Weight 1.5 lbs Units per Carton 25 Weight per Carton 38 lb

Specifications

Gauge

0.040"

Length

72"

Width

1.5"

Pin Diameter

0.090"

Knuckle Length

0.50"

Holes

No

Weight

1.5 lbs

Units per Carton

25

Weight per Carton

38 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1319E00PS, Plain Steel Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

BUTT HINGE - KHA-100C - KHA-100C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
Plastic Hinges - EFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details