Larsen & Shaw Limited 1182C32PS, Plain Steel Custom Hinge

Description
Specifications Application Metal Cabinet Hinge Gauge 0.030" Length 16.75" Width 1.062" Pin Diameter 0.080" Holes No
Description
Specifications Application Metal Cabinet Hinge Gauge 0.030" Length 16.75" Width 1.062" Pin Diameter 0.080" Holes No

Suppliers

Company
Product
Description
Supplier Links
1182C32PS, Plain Steel Custom Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1182C32PS, Plain Steel Custom Hinge
1182C32PS, Plain Steel Custom Hinge
Specifications Application Metal Cabinet Hinge Gauge 0.030" Length 16.75" Width 1.062" Pin Diameter 0.080" Holes No

Specifications

Application

Metal Cabinet Hinge

Gauge

0.030"

Length

16.75"

Width

1.062"

Pin Diameter

0.080"

Holes

No

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1182C32PS, Plain Steel Custom Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
One-Way Torque Hinge - HG-TQS15-A - HG-TQS15-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.69 inch (68.26 mm)
Hole Type Round
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 20in.lb Torque, Aluminum Alloy, Natural - AH-2E-2020A2-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers