Larsen & Shaw Limited 1124B00PS, Plain Steel Continuous Hinge

Description
Specifications Gauge 0.024" Length 72" Width 1" Pin Diameter 0.060" Knuckle Length 0.25" Holes No Weight 0.65 lbs Units per Carton 100 Weight per Carton 65 lb
Description
Specifications Gauge 0.024" Length 72" Width 1" Pin Diameter 0.060" Knuckle Length 0.25" Holes No Weight 0.65 lbs Units per Carton 100 Weight per Carton 65 lb

Suppliers

Company
Product
Description
Supplier Links
1124B00PS, Plain Steel Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1124B00PS, Plain Steel Continuous Hinge
1124B00PS, Plain Steel Continuous Hinge
Specifications Gauge 0.024" Length 72" Width 1" Pin Diameter 0.060" Knuckle Length 0.25" Holes No Weight 0.65 lbs Units per Carton 100 Weight per Carton 65 lb

Specifications

Gauge

0.024"

Length

72"

Width

1"

Pin Diameter

0.060"

Knuckle Length

0.25"

Holes

No

Weight

0.65 lbs

Units per Carton

100

Weight per Carton

65 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1124B00PS, Plain Steel Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
SPRING BUTT HINGE - HG-SH51C - HG-SH51C - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Sy mmetric, Forward Torque 1.8 N⋅m, Reverse Torque 1.8 N⋅m, Aluminum Alloy, Natural - E6-10E-216-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details