1122E73ZP, ZINC PLATED CUSTOM HINGE
Larsen & Shaw Limited
1122E73ZP, Zinc Plated Custom Hinge
Description
Specifications
Application
Wood Cabinet Hinge
Material
Plain Steel
Gauge
0.030"
Length
29.50"
Width
1.5"
Pin Diameter
0.080"
Holes
P&C 2"C#5
Description
Specifications
Application
Wood Cabinet Hinge
Material
Plain Steel
Gauge
0.030"
Length
29.50"
Width
1.5"
Pin Diameter
0.080"
Holes
P&C 2"C#5
Suppliers
1122E73ZP, Zinc Plated Custom Hinge
Specifications
Application
Wood Cabinet Hinge
Material
Plain Steel
Gauge
0.030"
Length
29.50"
Width
1.5"
Pin Diameter
0.080"
Holes
P&C 2"C#5
Application | | Wood Cabinet Hinge |
|
Material | | Plain Steel |
|
Gauge | | 0.030" |
|
Length | | 29.50" |
|
Width | | 1.5" |
|
Pin Diameter | | 0.080" |
|
Holes | | P&C 2"C#5 |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1122E73ZP, Zinc Plated Custom Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Concealed; Concealed Mount
View Details
2 suppliers
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details
Hinge Type
Quick-release
Length
0.3750 inch (9.52 mm)
Hole Type
Round
View Details