1122E01PE, PEWTER PLATED CONTINUOUS HINGE
Larsen & Shaw Limited
1122E01PE, Pewter Plated Continuous Hinge
Description
Specifications
Material
Plain Steel
Gauge
0.030"
Length
72"
Width
1.5"
Pin Diameter
0.080"
Knuckle Length
0.50"
Holes
P&C 2"C #5
Weight
1.2 lbs
Units per Carton
25
Weight per Carton
30 lb
Description
Specifications
Material
Plain Steel
Gauge
0.030"
Length
72"
Width
1.5"
Pin Diameter
0.080"
Knuckle Length
0.50"
Holes
P&C 2"C #5
Weight
1.2 lbs
Units per Carton
25
Weight per Carton
30 lb
Suppliers
1122E01PE, Pewter Plated Continuous Hinge
Specifications
Material
Plain Steel
Gauge
0.030"
Length
72"
Width
1.5"
Pin Diameter
0.080"
Knuckle Length
0.50"
Holes
P&C 2"C #5
Weight
1.2 lbs
Units per Carton
25
Weight per Carton
30 lb
Material | | Plain Steel |
|
Gauge | | 0.030" |
|
Length | | 72" |
|
Width | | 1.5" |
|
Pin Diameter | | 0.080" |
|
Knuckle Length | | 0.50" |
|
Holes | | P&C 2"C #5 |
|
Weight | | 1.2 lbs |
|
Units per Carton | | 25 |
|
Weight per Carton | | 30 lb |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1122E01PE, Pewter Plated Continuous Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
8
View Details
Hinge Type
Continuous; Piano style
Leaf Thickness
0.0591 inch (1.5 mm)
Length
6.3 inch (160 mm)
View Details
Hinge Type
Constant Torque Friction Hinge; Front Mount
Leaf Material
Aluminum; Aluminum Alloy
View Details
2 suppliers