Larsen & Shaw Limited 1122E01EL, Electro-Black Plated Continuous Hinge

Description
Specifications Material Plain Steel Gauge 0.030" Length 72" Width 1.5" Pin Diameter 0.080" Knuckle Length 0.50" Holes P&C 2"C #5 Weight 1.2 lbs Units per Carton 25 Weight per Carton 30 lb
Description
Specifications Material Plain Steel Gauge 0.030" Length 72" Width 1.5" Pin Diameter 0.080" Knuckle Length 0.50" Holes P&C 2"C #5 Weight 1.2 lbs Units per Carton 25 Weight per Carton 30 lb

Suppliers

Company
Product
Description
Supplier Links
1122E01EL, Electro-Black Plated Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1122E01EL, Electro-Black Plated Continuous Hinge
1122E01EL, Electro-Black Plated Continuous Hinge
Specifications Material Plain Steel Gauge 0.030" Length 72" Width 1.5" Pin Diameter 0.080" Knuckle Length 0.50" Holes P&C 2"C #5 Weight 1.2 lbs Units per Carton 25 Weight per Carton 30 lb

Specifications

Material

Plain Steel

Gauge

0.030"

Length

72"

Width

1.5"

Pin Diameter

0.080"

Knuckle Length

0.50"

Holes

P&C 2"C #5

Weight

1.2 lbs

Units per Carton

25

Weight per Carton

30 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1122E01EL, Electro-Black Plated Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Double End Flexi-Hinge, Max. Load of 0.95lbs Compression & 3.8lbs Tension - S99FXD-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
BUTT HINGE (W/BUSHING) - D-S-102A - D-S-102A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details
Plastic Hinges - EFHP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 4077149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1417 inch (3.6 mm)
Length 1.19 inch (30.2 mm)
View Details