Larsen & Shaw Limited 1122D01FB, Flash Brass Plated Continuous Hinge

Description
Specifications Material Plain Steel Gauge 0.030" Length 72" Width 1.25" Pin Diameter 0.080" Knuckle Length 0.50" Holes P&C 2"C #5 Weight 1 lbs Units per Carton 25 Weight per Carton 25 lb
Description
Specifications Material Plain Steel Gauge 0.030" Length 72" Width 1.25" Pin Diameter 0.080" Knuckle Length 0.50" Holes P&C 2"C #5 Weight 1 lbs Units per Carton 25 Weight per Carton 25 lb

Suppliers

Company
Product
Description
Supplier Links
1122D01FB, Flash Brass Plated Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1122D01FB, Flash Brass Plated Continuous Hinge
1122D01FB, Flash Brass Plated Continuous Hinge
Specifications Material Plain Steel Gauge 0.030" Length 72" Width 1.25" Pin Diameter 0.080" Knuckle Length 0.50" Holes P&C 2"C #5 Weight 1 lbs Units per Carton 25 Weight per Carton 25 lb

Specifications

Material

Plain Steel

Gauge

0.030"

Length

72"

Width

1.25"

Pin Diameter

0.080"

Knuckle Length

0.50"

Holes

P&C 2"C #5

Weight

1 lbs

Units per Carton

25

Weight per Carton

25 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1122D01FB, Flash Brass Plated Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Concealed Hinges - 96-52-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details
Hinges - 4481532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 0.7874 inch (20 mm)
View Details
LIFT ASSIST HINGE, UNDER MOUNT, MAX TORQUE ANGLE 35° - HG-PA231-15 - HG-PA231-15 - Sugatsune America, Inc.
Specs
Length 9.12 inch (232 mm)
Hole Type Round
Number of Holes 12
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details