1122CS1FB, FLASH BRASS PLATED SHRINK WRAPPED HINGE
Larsen & Shaw Limited
1122CS1FB, Flash Brass Plated Shrink Wrapped Hinge
Description
Specifications
Material
Plain Steel
Gauge
0.030"
Length
30"
Width
1.063"
Pin Diameter
0.080"
Knuckle Length
0.50"
Holes
P&C 2"C #4
Weight
0.38 lbs
Description
Specifications
Material
Plain Steel
Gauge
0.030"
Length
30"
Width
1.063"
Pin Diameter
0.080"
Knuckle Length
0.50"
Holes
P&C 2"C #4
Weight
0.38 lbs
Datasheet
Suppliers
1122CS1FB, Flash Brass Plated Shrink Wrapped Hinge
Specifications
Material
Plain Steel
Gauge
0.030"
Length
30"
Width
1.063"
Pin Diameter
0.080"
Knuckle Length
0.50"
Holes
P&C 2"C #4
Weight
0.38 lbs
Material | | Plain Steel |
|
Gauge | | 0.030" |
|
Length | | 30" |
|
Width | | 1.063" |
|
Pin Diameter | | 0.080" |
|
Knuckle Length | | 0.50" |
|
Holes | | P&C 2"C #4 |
|
Weight | | 0.38 lbs |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1122CS1FB, Flash Brass Plated Shrink Wrapped Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details
Hinge Type
Pin; Pin
Leaf Thickness
0.1181 inch (3 mm)
Length
3.23 inch (82 mm)
View Details