Larsen & Shaw Limited 1122C01PS, Plain Steel Continuous Hinge

Description
Specifications Gauge 0.030" Length 72" Width 1.063" Pin Diameter 0.080" Knuckle Length 0.50" Holes P&C, 2"C, #5 Weight 0.92 lbs Units per Carton 25 Weight per Carton 23 lb
Description
Specifications Gauge 0.030" Length 72" Width 1.063" Pin Diameter 0.080" Knuckle Length 0.50" Holes P&C, 2"C, #5 Weight 0.92 lbs Units per Carton 25 Weight per Carton 23 lb

Suppliers

Company
Product
Description
Supplier Links
1122C01PS, Plain Steel Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1122C01PS, Plain Steel Continuous Hinge
1122C01PS, Plain Steel Continuous Hinge
Specifications Gauge 0.030" Length 72" Width 1.063" Pin Diameter 0.080" Knuckle Length 0.50" Holes P&C, 2"C, #5 Weight 0.92 lbs Units per Carton 25 Weight per Carton 23 lb

Specifications

Gauge

0.030"

Length

72"

Width

1.063"

Pin Diameter

0.080"

Knuckle Length

0.50"

Holes

P&C, 2"C, #5

Weight

0.92 lbs

Units per Carton

25

Weight per Carton

23 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1122C01PS, Plain Steel Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
CLEAN ROOM TORQUE HINGE - HG-CVT100-20 - HG-CVT100-20 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Hole Type Round
Number of Holes 4
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 7264129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details