Larsen & Shaw Limited 1119E26FB, Flash Brass Plated Continuous Hinge

Description
Specifications Material Plain Steel Gauge 0.040" Length 96" Width 1.5" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C 2"C #5 Weight 2.36 lbs Units per Carton 50 Weight per Carton 100 lb
Description
Specifications Material Plain Steel Gauge 0.040" Length 96" Width 1.5" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C 2"C #5 Weight 2.36 lbs Units per Carton 50 Weight per Carton 100 lb

Suppliers

Company
Product
Description
Supplier Links
1119E26FB, Flash Brass Plated Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1119E26FB, Flash Brass Plated Continuous Hinge
1119E26FB, Flash Brass Plated Continuous Hinge
Specifications Material Plain Steel Gauge 0.040" Length 96" Width 1.5" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C 2"C #5 Weight 2.36 lbs Units per Carton 50 Weight per Carton 100 lb

Specifications

Material

Plain Steel

Gauge

0.040"

Length

96"

Width

1.5"

Pin Diameter

0.090"

Knuckle Length

0.50"

Holes

P&C 2"C #5

Weight

2.36 lbs

Units per Carton

50

Weight per Carton

100 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1119E26FB, Flash Brass Plated Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
HINGE ARM (SELF + SOFT CLOSE) - LIN-X450ACD - LIN-X450ACD - Sugatsune America, Inc.
Specs
Length 2.69 inch (68.26 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details
Metal Hinges - MCH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Zinc
View Details
Hinges - 2702893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.94 inch (100 mm)
Open Width 0.7874 inch (20 mm)
View Details