Larsen & Shaw Limited 1119E04PS, Plain Steel Continuous Hinge

Description
Specifications Gauge 0.040" Length 72" Width 1.5" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C, 2"C, #5 Weight 1.5 lbs Units per Carton 25 Weight per Carton 38 lb
Description
Specifications Gauge 0.040" Length 72" Width 1.5" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C, 2"C, #5 Weight 1.5 lbs Units per Carton 25 Weight per Carton 38 lb

Suppliers

Company
Product
Description
Supplier Links
1119E04PS, Plain Steel Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1119E04PS, Plain Steel Continuous Hinge
1119E04PS, Plain Steel Continuous Hinge
Specifications Gauge 0.040" Length 72" Width 1.5" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C, 2"C, #5 Weight 1.5 lbs Units per Carton 25 Weight per Carton 38 lb

Specifications

Gauge

0.040"

Length

72"

Width

1.5"

Pin Diameter

0.090"

Knuckle Length

0.50"

Holes

P&C, 2"C, #5

Weight

1.5 lbs

Units per Carton

25

Weight per Carton

38 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1119E04PS, Plain Steel Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
LIFT ASSIST DAMPER HINGE BLACK (SIDE MOUNT) - HG-JHS9-S-BL - HG-JHS9-S-BL - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Black
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 1831638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0394 inch (1 mm)
Length 2.36 inch (60 mm)
View Details