Larsen & Shaw Limited 1119D07NP, Nickel Plated Continuous Hinge

Description
Specifications Material Plain Steel Gauge 0.040" Length 72" Width 1.25" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C, 2"C, #4 Weight 1.34 lbs
Description
Specifications Material Plain Steel Gauge 0.040" Length 72" Width 1.25" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C, 2"C, #4 Weight 1.34 lbs

Suppliers

Company
Product
Description
Supplier Links
1119D07NP, Nickel Plated Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1119D07NP, Nickel Plated Continuous Hinge
1119D07NP, Nickel Plated Continuous Hinge
Specifications Material Plain Steel Gauge 0.040" Length 72" Width 1.25" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C, 2"C, #4 Weight 1.34 lbs

Specifications

Material

Plain Steel

Gauge

0.040"

Length

72"

Width

1.25"

Pin Diameter

0.090"

Knuckle Length

0.50"

Holes

P&C, 2"C, #4

Weight

1.34 lbs

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1119D07NP, Nickel Plated Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
SWIVEL TORQUE HINGE (50mm CABLE HOLE) - HG-S100-50 - HG-S100-50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.06 inch (103 mm)
Hole Type Round
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 0.3N⋅m Torque, Stainless Steel, Bright - AH-2E-1204A2-24 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers