1116J03NP, NICKEL PLATED CONTINUOUS HINGE
Larsen & Shaw Limited
1116J03NP, Nickel Plated Continuous Hinge
Description
Specifications
Application
Emergency Vehicle Hinge
Material
Plain Steel
Gauge
0.060"
Length
72"
Width
3"
Pin Diameter
0.125"
Knuckle Length
0.50"
Holes
P&C 2"C #6
Weight
4.33 lbs
Units per Carton
10
Weight per Carton
43 lb
Description
Specifications
Application
Emergency Vehicle Hinge
Material
Plain Steel
Gauge
0.060"
Length
72"
Width
3"
Pin Diameter
0.125"
Knuckle Length
0.50"
Holes
P&C 2"C #6
Weight
4.33 lbs
Units per Carton
10
Weight per Carton
43 lb
Suppliers
1116J03NP, Nickel Plated Continuous Hinge
Specifications
Application
Emergency Vehicle Hinge
Material
Plain Steel
Gauge
0.060"
Length
72"
Width
3"
Pin Diameter
0.125"
Knuckle Length
0.50"
Holes
P&C 2"C #6
Weight
4.33 lbs
Units per Carton
10
Weight per Carton
43 lb
Application | | Emergency Vehicle Hinge |
|
Material | | Plain Steel |
|
Gauge | | 0.060" |
|
Length | | 72" |
|
Width | | 3" |
|
Pin Diameter | | 0.125" |
|
Knuckle Length | | 0.50" |
|
Holes | | P&C 2"C #6 |
|
Weight | | 4.33 lbs |
|
Units per Carton | | 10 |
|
Weight per Carton | | 43 lb |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1116J03NP, Nickel Plated Continuous Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Length
11 inch (279 mm)
Hole Type
Round
Number of Holes
12
View Details
Hinge Type
Concealed; Spring; Concealed, spring-action
Leaf Thickness
0.1102 inch (2.8 mm)
Length
3.23 inch (82 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Length
0.6000 inch (15.24 mm)
Leaf Material
Stainless Steel
View Details