Larsen & Shaw Limited 1116H16NP, Nickel Plated Continuous Hinge

Description
Specifications Material Plain Steel Gauge 0.060" Length 96" Width 2.5" Pin Diameter 0.125" Knuckle Length 0.50" Holes P&C, 2"C, #6 Weight 5.1 lbs Units per Carton 10 Weight per Carton 51 lb
Description
Specifications Material Plain Steel Gauge 0.060" Length 96" Width 2.5" Pin Diameter 0.125" Knuckle Length 0.50" Holes P&C, 2"C, #6 Weight 5.1 lbs Units per Carton 10 Weight per Carton 51 lb

Suppliers

Company
Product
Description
Supplier Links
1116H16NP, Nickel Plated Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1116H16NP, Nickel Plated Continuous Hinge
1116H16NP, Nickel Plated Continuous Hinge
Specifications Material Plain Steel Gauge 0.060" Length 96" Width 2.5" Pin Diameter 0.125" Knuckle Length 0.50" Holes P&C, 2"C, #6 Weight 5.1 lbs Units per Carton 10 Weight per Carton 51 lb

Specifications

Material

Plain Steel

Gauge

0.060"

Length

96"

Width

2.5"

Pin Diameter

0.125"

Knuckle Length

0.50"

Holes

P&C, 2"C, #6

Weight

5.1 lbs

Units per Carton

10

Weight per Carton

51 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1116H16NP, Nickel Plated Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Concealed Hinges - C6-20 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
Hinges - 9174383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 1.57 inch (40 mm)
View Details
GLASS DOOR HINGE - GHC-34/8/CR - GHC-34/8/CR - Sugatsune America, Inc.
Specs
Length 1.62 inch (41.27 mm)
Hole Type Round
Number of Holes 3
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details