1116E88FB, FLASH BRASS PLATED CONTINUOUS HINGE
Larsen & Shaw Limited
1116E88FB, Flash Brass Plated Continuous Hinge
Description
Specifications
Material
Plain Steel
Gauge
0.060"
Length
72"
Width
1.5"
Pin Diameter
0.125"
Knuckle Length
0.50"
Holes
P&C, 2"C, #6
Weight
5.1 lbs
Units per Carton
15
Weight per Carton
39 lb
Description
Specifications
Material
Plain Steel
Gauge
0.060"
Length
72"
Width
1.5"
Pin Diameter
0.125"
Knuckle Length
0.50"
Holes
P&C, 2"C, #6
Weight
5.1 lbs
Units per Carton
15
Weight per Carton
39 lb
Suppliers
1116E88FB, Flash Brass Plated Continuous Hinge
Specifications
Material
Plain Steel
Gauge
0.060"
Length
72"
Width
1.5"
Pin Diameter
0.125"
Knuckle Length
0.50"
Holes
P&C, 2"C, #6
Weight
5.1 lbs
Units per Carton
15
Weight per Carton
39 lb
Material | | Plain Steel |
|
Gauge | | 0.060" |
|
Length | | 72" |
|
Width | | 1.5" |
|
Pin Diameter | | 0.125" |
|
Knuckle Length | | 0.50" |
|
Holes | | P&C, 2"C, #6 |
|
Weight | | 5.1 lbs |
|
Units per Carton | | 15 |
|
Weight per Carton | | 39 lb |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1116E88FB, Flash Brass Plated Continuous Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
8
View Details
Hinge Type
Butt; Butt
Leaf Thickness
0.0787 inch (2 mm)
Length
1.57 inch (40 mm)
View Details
Hinge Type
Exposed Mount
Leaf Material
Acetal Copolymer
View Details
2 suppliers