Larsen & Shaw Limited 1116E00PS, Plain Steel Continuous Hinge

Description
Specifications Gauge 0.060" Length 72" Width 1.5" Pin Diameter 0.125" Knuckle Length 0.50" Holes No Weight 2.6 lbs Units per Carton 10 Weight per Carton 26 lb
Description
Specifications Gauge 0.060" Length 72" Width 1.5" Pin Diameter 0.125" Knuckle Length 0.50" Holes No Weight 2.6 lbs Units per Carton 10 Weight per Carton 26 lb

Suppliers

Company
Product
Description
Supplier Links
1116E00PS, Plain Steel Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1116E00PS, Plain Steel Continuous Hinge
1116E00PS, Plain Steel Continuous Hinge
Specifications Gauge 0.060" Length 72" Width 1.5" Pin Diameter 0.125" Knuckle Length 0.50" Holes No Weight 2.6 lbs Units per Carton 10 Weight per Carton 26 lb

Specifications

Gauge

0.060"

Length

72"

Width

1.5"

Pin Diameter

0.125"

Knuckle Length

0.50"

Holes

No

Weight

2.6 lbs

Units per Carton

10

Weight per Carton

26 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1116E00PS, Plain Steel Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
QUICK RELEASE HINGE - HG-OTA100 - HG-OTA100 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details