1111H00PS, PLAIN STEEL CONTINUOUS HINGE
Larsen & Shaw Limited
1111H00PS, Plain Steel Continuous Hinge
Description
Specifications
Gauge
0.120"
Length
84"
Width
2.5"
Pin Diameter
0.375"
Knuckle Length
2"
Holes
No
Weight
12.6 lbs
Units per Carton
25
Weight per Carton
315 lb
Description
Specifications
Gauge
0.120"
Length
84"
Width
2.5"
Pin Diameter
0.375"
Knuckle Length
2"
Holes
No
Weight
12.6 lbs
Units per Carton
25
Weight per Carton
315 lb
Suppliers
1111H00PS, Plain Steel Continuous Hinge
Specifications
Gauge
0.120"
Length
84"
Width
2.5"
Pin Diameter
0.375"
Knuckle Length
2"
Holes
No
Weight
12.6 lbs
Units per Carton
25
Weight per Carton
315 lb
Gauge | | 0.120" |
|
Length | | 84" |
|
Width | | 2.5" |
|
Pin Diameter | | 0.375" |
|
Knuckle Length | | 2" |
|
Holes | | No |
|
Weight | | 12.6 lbs |
|
Units per Carton | | 25 |
|
Weight per Carton | | 315 lb |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1111H00PS, Plain Steel Continuous Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
8
View Details
Hinge Type
Butt; Butt
Leaf Thickness
0.0394 inch (1 mm)
Length
1.97 inch (50 mm)
View Details
Hinge Type
Constant Torque Friction Hinge
Leaf Material
Stainless Steel; Stainless Steel
View Details
2 suppliers