Lapp Tannehill PB4110149F01 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Male and M12 Male 90 deg / D-sub Node connectors - 1m OLFPB4110149F01

Description
LAPP's UNITRONIC PROFIBUS Cordsets Bus 24 / 1 pair solution has a Violet Polyurethane (PUR) jacket, is connectorized by M12 Male and M12 Male 90 deg / D-sub Node and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110149F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110149F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Male and M12 Male 90 deg / D-sub Node NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).
Description
LAPP's UNITRONIC PROFIBUS Cordsets Bus 24 / 1 pair solution has a Violet Polyurethane (PUR) jacket, is connectorized by M12 Male and M12 Male 90 deg / D-sub Node and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110149F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110149F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Male and M12 Male 90 deg / D-sub Node NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Suppliers

Company
Product
Description
Supplier Links
PB4110149F01 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Male and M12 Male 90 deg / D-sub Node connectors - 1m - OLFPB4110149F01 - Lapp Tannehill
Savage, MN, United States
PB4110149F01 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Male and M12 Male 90 deg / D-sub Node connectors - 1m
OLFPB4110149F01
PB4110149F01 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Male and M12 Male 90 deg / D-sub Node connectors - 1m OLFPB4110149F01
LAPP's UNITRONIC PROFIBUS Cordsets Bus 24 / 1 pair solution has a Violet Polyurethane (PUR) jacket, is connectorized by M12 Male and M12 Male 90 deg / D-sub Node and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110149F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110149F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Male and M12 Male 90 deg / D-sub Node NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

LAPP's UNITRONIC PROFIBUS Cordsets Bus 24 / 1 pair solution has a Violet Polyurethane (PUR) jacket, is connectorized by M12 Male and M12 Male 90 deg / D-sub Node and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number PB4110149F01
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110149F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Male and M12 Male 90 deg / D-sub Node NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFPB4110149F01
Product Name PB4110149F01 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Male and M12 Male 90 deg / D-sub Node connectors - 1m
Application Computer
Cable Shielding Braid; Foil Braid; Foil Braid
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to 0.140″ Spade Lugs - 1007-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details