Lapp Tannehill PB4110146F01 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Male 90 deg / D-sub Node connectors - 1m OLFPB4110146F01

Description
LAPP's UNITRONIC PROFIBUS Cordsets Bus 24 / 1 pair solution has a Violet Polyurethane (PUR) jacket, is connectorized by M12 Male 90 deg / D-sub Node and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110146F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110146F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Male 90 deg / D-sub Node NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).
Description
LAPP's UNITRONIC PROFIBUS Cordsets Bus 24 / 1 pair solution has a Violet Polyurethane (PUR) jacket, is connectorized by M12 Male 90 deg / D-sub Node and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110146F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110146F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Male 90 deg / D-sub Node NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Suppliers

Company
Product
Description
Supplier Links
PB4110146F01 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Male 90 deg / D-sub Node connectors - 1m - OLFPB4110146F01 - Lapp Tannehill
Savage, MN, United States
PB4110146F01 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Male 90 deg / D-sub Node connectors - 1m
OLFPB4110146F01
PB4110146F01 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Male 90 deg / D-sub Node connectors - 1m OLFPB4110146F01
LAPP's UNITRONIC PROFIBUS Cordsets Bus 24 / 1 pair solution has a Violet Polyurethane (PUR) jacket, is connectorized by M12 Male 90 deg / D-sub Node and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110146F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110146F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Male 90 deg / D-sub Node NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

LAPP's UNITRONIC PROFIBUS Cordsets Bus 24 / 1 pair solution has a Violet Polyurethane (PUR) jacket, is connectorized by M12 Male 90 deg / D-sub Node and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number PB4110146F01
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110146F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Male 90 deg / D-sub Node NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFPB4110146F01
Product Name PB4110146F01 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Male 90 deg / D-sub Node connectors - 1m
Application Computer
Cable Shielding Braid; Foil Braid; Foil Braid
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details
BNC Male to Cable Only, RG59/U - 7522 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details