Lapp Tannehill PB4110145S02 - LAPP UNITRONIC® PROFIBUS Cordsets 22 AWG / 1 pair Bus - Violet PVC - M12 Male / D-sub Node connectors - 2m OLFPB4110145S02

Description
LAPP's UNITRONIC PROFIBUS Cordsets Bus 22 / 1 pair solution has a Violet PVC jacket, is connectorized by M12 Male / D-sub Node and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110145S02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110145S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Male / D-sub Node NUMBER OF POSITIONS : 5 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 22 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).
Description
LAPP's UNITRONIC PROFIBUS Cordsets Bus 22 / 1 pair solution has a Violet PVC jacket, is connectorized by M12 Male / D-sub Node and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110145S02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110145S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Male / D-sub Node NUMBER OF POSITIONS : 5 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 22 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Suppliers

Company
Product
Description
Supplier Links
PB4110145S02 - LAPP UNITRONIC® PROFIBUS Cordsets 22 AWG / 1 pair Bus - Violet PVC - M12 Male / D-sub Node connectors - 2m - OLFPB4110145S02 - Lapp Tannehill
Savage, MN, United States
PB4110145S02 - LAPP UNITRONIC® PROFIBUS Cordsets 22 AWG / 1 pair Bus - Violet PVC - M12 Male / D-sub Node connectors - 2m
OLFPB4110145S02
PB4110145S02 - LAPP UNITRONIC® PROFIBUS Cordsets 22 AWG / 1 pair Bus - Violet PVC - M12 Male / D-sub Node connectors - 2m OLFPB4110145S02
LAPP's UNITRONIC PROFIBUS Cordsets Bus 22 / 1 pair solution has a Violet PVC jacket, is connectorized by M12 Male / D-sub Node and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110145S02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110145S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Male / D-sub Node NUMBER OF POSITIONS : 5 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 22 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

LAPP's UNITRONIC PROFIBUS Cordsets Bus 22 / 1 pair solution has a Violet PVC jacket, is connectorized by M12 Male / D-sub Node and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number PB4110145S02
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110145S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Male / D-sub Node NUMBER OF POSITIONS : 5 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 22 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFPB4110145S02
Product Name PB4110145S02 - LAPP UNITRONIC® PROFIBUS Cordsets 22 AWG / 1 pair Bus - Violet PVC - M12 Male / D-sub Node connectors - 2m
Application Computer
Cable Shielding Braid; Foil Braid; Foil Braid
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details