LAPP's UNITRONIC PROFIBUS Cordsets Bus 22 / 1 pair solution has a Violet PVC jacket, is connectorized by M12 Male / D-sub Terminator and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.
LAPP part number PB4110141S02
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110141S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Male / D-sub Terminator NUMBER OF POSITIONS : 5 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 22 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).
| Lapp Tannehill | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | OLFPB4110141S02 |
| Product Name | PB4110141S02 - LAPP UNITRONIC® PROFIBUS Cordsets 22 AWG / 1 pair Bus - Violet PVC - M12 Male / D-sub Terminator connectors - 2m |
| Application | Computer |
| Cable Shielding | Braid; Foil Braid; Foil Braid |
| Cable Length | 6.56 ft (20 dm) |