LAPP's UNITRONIC PROFIBUS Cordsets Bus 22 / 1 pair solution has a Violet PVC jacket, is connectorized by M12 Female / D-sub Master and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.
LAPP part number PB4110115S01
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110115S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Female / D-sub Master NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 22 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).
| Lapp Tannehill | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | OLFPB4110115S01 |
| Product Name | PB4110115S01 - LAPP UNITRONIC® PROFIBUS Cordsets 22 AWG / 1 pair Bus - Violet PVC - M12 Female / D-sub Master connectors - 1m |
| Application | Computer |
| Cable Shielding | Braid; Foil Braid; Foil Braid |
| Cable Length | 3.28 ft (10 dm) |