LAPP's UNITRONIC DeviceNet Cordsets Bus 14 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by 7/8 in Female / M12 Female Bulkhead and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.
LAPP part number DN4110093F10
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110093F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : 7/8 in Female / M12 Female Bulkhead NUMBER OF POSITIONS : 5 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 14 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems
| Lapp Tannehill | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | OLFDN4110093F10 |
| Product Name | DN4110093F10 - LAPP UNITRONIC® DeviceNet Cordsets 14 & 18 AWG / 1 + 1 pair Bus - Gray PVC - 7/8 in Female / M12 Female Bulkhead connectors - 10m |
| Cable Shielding | Braid; Foil Braid; Foil Braid |