Lapp Tannehill DN4110038F05 - LAPP UNITRONIC® DeviceNet Cordsets 14 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Male 90 deg / M12 Female Bulkhead connectors - 5m OLFDN4110038F05

Description
LAPP's UNITRONIC DeviceNet Cordsets Bus 14 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by M12 Male 90 deg / M12 Female Bulkhead and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110038F05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110038F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : M12 Male 90 deg / M12 Female Bulkhead NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 14 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems
Description
LAPP's UNITRONIC DeviceNet Cordsets Bus 14 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by M12 Male 90 deg / M12 Female Bulkhead and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110038F05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110038F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : M12 Male 90 deg / M12 Female Bulkhead NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 14 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

Suppliers

Company
Product
Description
Supplier Links
DN4110038F05 - LAPP UNITRONIC® DeviceNet Cordsets 14 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Male 90 deg / M12 Female Bulkhead connectors - 5m - OLFDN4110038F05 - Lapp Tannehill
Savage, MN, United States
DN4110038F05 - LAPP UNITRONIC® DeviceNet Cordsets 14 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Male 90 deg / M12 Female Bulkhead connectors - 5m
OLFDN4110038F05
DN4110038F05 - LAPP UNITRONIC® DeviceNet Cordsets 14 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Male 90 deg / M12 Female Bulkhead connectors - 5m OLFDN4110038F05
LAPP's UNITRONIC DeviceNet Cordsets Bus 14 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by M12 Male 90 deg / M12 Female Bulkhead and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110038F05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110038F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : M12 Male 90 deg / M12 Female Bulkhead NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 14 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

LAPP's UNITRONIC DeviceNet Cordsets Bus 14 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by M12 Male 90 deg / M12 Female Bulkhead and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number DN4110038F05
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110038F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : M12 Male 90 deg / M12 Female Bulkhead NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 14 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFDN4110038F05
Product Name DN4110038F05 - LAPP UNITRONIC® DeviceNet Cordsets 14 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Male 90 deg / M12 Female Bulkhead connectors - 5m
Cable Shielding Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Dual Cable Assembly - 483-063725P022 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 130 C (-40 to 266 F)
View Details
DeviceNet Physical Media - 1485G-P1D5-C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details