Lapp Tannehill DN4110037F05 - LAPP UNITRONIC® DeviceNet Cordsets 14 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Male / M12 Female Bulkhead connectors - 5m OLFDN4110037F05

Description
LAPP's UNITRONIC DeviceNet Cordsets Bus 14 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by M12 Male / M12 Female Bulkhead and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110037F05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110037F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : M12 Male / M12 Female Bulkhead NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 14 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems
Description
LAPP's UNITRONIC DeviceNet Cordsets Bus 14 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by M12 Male / M12 Female Bulkhead and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110037F05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110037F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : M12 Male / M12 Female Bulkhead NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 14 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

Suppliers

Company
Product
Description
Supplier Links
DN4110037F05 - LAPP UNITRONIC® DeviceNet Cordsets 14 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Male / M12 Female Bulkhead connectors - 5m - OLFDN4110037F05 - Lapp Tannehill
Savage, MN, United States
DN4110037F05 - LAPP UNITRONIC® DeviceNet Cordsets 14 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Male / M12 Female Bulkhead connectors - 5m
OLFDN4110037F05
DN4110037F05 - LAPP UNITRONIC® DeviceNet Cordsets 14 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Male / M12 Female Bulkhead connectors - 5m OLFDN4110037F05
LAPP's UNITRONIC DeviceNet Cordsets Bus 14 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by M12 Male / M12 Female Bulkhead and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110037F05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110037F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : M12 Male / M12 Female Bulkhead NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 14 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

LAPP's UNITRONIC DeviceNet Cordsets Bus 14 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by M12 Male / M12 Female Bulkhead and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number DN4110037F05
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110037F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : M12 Male / M12 Female Bulkhead NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 14 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFDN4110037F05
Product Name DN4110037F05 - LAPP UNITRONIC® DeviceNet Cordsets 14 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Male / M12 Female Bulkhead connectors - 5m
Cable Shielding Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
ZK2000-4100-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2500/303-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers