Lapp Tannehill DN4110036S10 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Female 90 deg / M12 Male Bulkhead connectors - 10m OLFDN4110036S10

Description
LAPP's UNITRONIC DeviceNet Cordsets Bus 15 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by M12 Female 90 deg / M12 Male Bulkhead and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110036S10 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110036S10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : M12 Female 90 deg / M12 Male Bulkhead NUMBER OF POSITIONS : 5 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 15 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems
Description
LAPP's UNITRONIC DeviceNet Cordsets Bus 15 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by M12 Female 90 deg / M12 Male Bulkhead and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110036S10 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110036S10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : M12 Female 90 deg / M12 Male Bulkhead NUMBER OF POSITIONS : 5 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 15 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

Suppliers

Company
Product
Description
Supplier Links
DN4110036S10 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Female 90 deg / M12 Male Bulkhead connectors - 10m - OLFDN4110036S10 - Lapp Tannehill
Savage, MN, United States
DN4110036S10 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Female 90 deg / M12 Male Bulkhead connectors - 10m
OLFDN4110036S10
DN4110036S10 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Female 90 deg / M12 Male Bulkhead connectors - 10m OLFDN4110036S10
LAPP's UNITRONIC DeviceNet Cordsets Bus 15 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by M12 Female 90 deg / M12 Male Bulkhead and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110036S10 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110036S10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : M12 Female 90 deg / M12 Male Bulkhead NUMBER OF POSITIONS : 5 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 15 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

LAPP's UNITRONIC DeviceNet Cordsets Bus 15 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by M12 Female 90 deg / M12 Male Bulkhead and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number DN4110036S10
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110036S10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : M12 Female 90 deg / M12 Male Bulkhead NUMBER OF POSITIONS : 5 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 15 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFDN4110036S10
Product Name DN4110036S10 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Female 90 deg / M12 Male Bulkhead connectors - 10m
Cable Shielding Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 029393-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-292-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBC-D12G4-ES-0.5-S-D12G4-ET - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Standards / Certifications EN 61076-2-101
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers