Lapp Tannehill DN4110031S05 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - 7/8 in Female / M12 Male connectors - 5m OLFDN4110031S05

Description
LAPP's UNITRONIC DeviceNet Cordsets Bus 15 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by 7/8 in Female / M12 Male and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110031S05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110031S05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : 7/8 in Female / M12 Male NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 15 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems
Description
LAPP's UNITRONIC DeviceNet Cordsets Bus 15 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by 7/8 in Female / M12 Male and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110031S05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110031S05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : 7/8 in Female / M12 Male NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 15 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

Suppliers

Company
Product
Description
Supplier Links
DN4110031S05 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - 7/8 in Female / M12 Male connectors - 5m - OLFDN4110031S05 - Lapp Tannehill
Savage, MN, United States
DN4110031S05 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - 7/8 in Female / M12 Male connectors - 5m
OLFDN4110031S05
DN4110031S05 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - 7/8 in Female / M12 Male connectors - 5m OLFDN4110031S05
LAPP's UNITRONIC DeviceNet Cordsets Bus 15 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by 7/8 in Female / M12 Male and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110031S05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110031S05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : 7/8 in Female / M12 Male NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 15 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

LAPP's UNITRONIC DeviceNet Cordsets Bus 15 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by 7/8 in Female / M12 Male and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number DN4110031S05
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110031S05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : 7/8 in Female / M12 Male NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 15 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFDN4110031S05
Product Name DN4110031S05 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - 7/8 in Female / M12 Male connectors - 5m
Cable Shielding Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

C9900-K780...K783, -K820 | DVI cable, shielded, PVC, black -  - Beckhoff Automation LLC
Specs
Product Type DVI Cable
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/405-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers