Lapp Tannehill DN4110025S05 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Male 90 deg / M12 Female connectors - 5m OLFDN4110025S05

Description
LAPP's UNITRONIC DeviceNet Cordsets Bus 15 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by M12 Male 90 deg / M12 Female and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110025S05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110025S05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : M12 Male 90 deg / M12 Female NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 15 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems
Description
LAPP's UNITRONIC DeviceNet Cordsets Bus 15 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by M12 Male 90 deg / M12 Female and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110025S05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110025S05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : M12 Male 90 deg / M12 Female NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 15 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

Suppliers

Company
Product
Description
Supplier Links
DN4110025S05 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Male 90 deg / M12 Female connectors - 5m - OLFDN4110025S05 - Lapp Tannehill
Savage, MN, United States
DN4110025S05 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Male 90 deg / M12 Female connectors - 5m
OLFDN4110025S05
DN4110025S05 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Male 90 deg / M12 Female connectors - 5m OLFDN4110025S05
LAPP's UNITRONIC DeviceNet Cordsets Bus 15 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by M12 Male 90 deg / M12 Female and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110025S05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110025S05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : M12 Male 90 deg / M12 Female NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 15 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

LAPP's UNITRONIC DeviceNet Cordsets Bus 15 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by M12 Male 90 deg / M12 Female and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number DN4110025S05
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110025S05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : M12 Male 90 deg / M12 Female NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 15 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFDN4110025S05
Product Name DN4110025S05 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - M12 Male 90 deg / M12 Female connectors - 5m
Cable Shielding Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details