Lapp Tannehill DN4110010S01 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - 7/8 in Male 90 deg / 7/8 in Female connectors - 1m OLFDN4110010S01

Description
LAPP's UNITRONIC DeviceNet Cordsets Bus 15 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by 7/8 in Male 90 deg / 7/8 in Female and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110010S01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110010S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : 7/8 in Male 90 deg / 7/8 in Female NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 15 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems
Description
LAPP's UNITRONIC DeviceNet Cordsets Bus 15 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by 7/8 in Male 90 deg / 7/8 in Female and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110010S01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110010S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : 7/8 in Male 90 deg / 7/8 in Female NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 15 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

Suppliers

Company
Product
Description
Supplier Links
DN4110010S01 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - 7/8 in Male 90 deg / 7/8 in Female connectors - 1m - OLFDN4110010S01 - Lapp Tannehill
Savage, MN, United States
DN4110010S01 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - 7/8 in Male 90 deg / 7/8 in Female connectors - 1m
OLFDN4110010S01
DN4110010S01 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - 7/8 in Male 90 deg / 7/8 in Female connectors - 1m OLFDN4110010S01
LAPP's UNITRONIC DeviceNet Cordsets Bus 15 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by 7/8 in Male 90 deg / 7/8 in Female and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110010S01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110010S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : 7/8 in Male 90 deg / 7/8 in Female NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 15 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

LAPP's UNITRONIC DeviceNet Cordsets Bus 15 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by 7/8 in Male 90 deg / 7/8 in Female and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number DN4110010S01
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110010S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : 7/8 in Male 90 deg / 7/8 in Female NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 15 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFDN4110010S01
Product Name DN4110010S01 - LAPP UNITRONIC® DeviceNet Cordsets 15 & 18 AWG / 1 + 1 pair Bus - Gray PVC - 7/8 in Male 90 deg / 7/8 in Female connectors - 1m
Cable Shielding Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details