Lapp Tannehill CPN008F01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green Polyurethane (PUR) - M12 Male / RJ45 connectors - 1m OLFCPN008F01

Description
LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by M12 Male / RJ45 and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number CPN008F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN008F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : M12 Male / RJ45 NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).
Description
LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by M12 Male / RJ45 and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number CPN008F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN008F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : M12 Male / RJ45 NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Suppliers

Company
Product
Description
Supplier Links
CPN008F01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green Polyurethane (PUR) - M12 Male / RJ45 connectors - 1m - OLFCPN008F01 - Lapp Tannehill
Savage, MN, United States
CPN008F01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green Polyurethane (PUR) - M12 Male / RJ45 connectors - 1m
OLFCPN008F01
CPN008F01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green Polyurethane (PUR) - M12 Male / RJ45 connectors - 1m OLFCPN008F01
LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by M12 Male / RJ45 and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number CPN008F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN008F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : M12 Male / RJ45 NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by M12 Male / RJ45 and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number CPN008F01
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN008F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : M12 Male / RJ45 NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFCPN008F01
Product Name CPN008F01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green Polyurethane (PUR) - M12 Male / RJ45 connectors - 1m
Application Computer; LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Copper Braid
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female cordset - E18112 - ifm efector inc.
ifm efector inc.
Specs
Cable Length 16.4 ft (50 dm)
Gender Male-Male
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, twisted pair double-end, Screw-Lok - G125-FD12005F1-0450F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Motor cable - NEBM-M23G15-EH-15-Q7N-R3LEG14 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; M23x1
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details