Lapp Tannehill CPN005S01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green PVC - M12 Male / M12 Male connectors - 1m OLFCPN005S01

Description
LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green PVC jacket, is connectorized by M12 Male / M12 Male and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number CPN005S01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN005S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).
Description
LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green PVC jacket, is connectorized by M12 Male / M12 Male and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number CPN005S01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN005S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Suppliers

Company
Product
Description
Supplier Links
CPN005S01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green PVC - M12 Male / M12 Male connectors - 1m - OLFCPN005S01 - Lapp Tannehill
Savage, MN, United States
CPN005S01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green PVC - M12 Male / M12 Male connectors - 1m
OLFCPN005S01
CPN005S01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green PVC - M12 Male / M12 Male connectors - 1m OLFCPN005S01
LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green PVC jacket, is connectorized by M12 Male / M12 Male and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number CPN005S01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN005S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green PVC jacket, is connectorized by M12 Male / M12 Male and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number CPN005S01
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN005S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFCPN005S01
Product Name CPN005S01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green PVC - M12 Male / M12 Male connectors - 1m
Application Computer; LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Copper Braid
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female cordset - E12168 - ifm efector inc.
ifm efector inc.
Specs
Cable Length 16.4 ft (50 dm)
Gender Male-Male; Female-Female
Standards / Certifications CE Marking
View Details
3 suppliers
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC12005M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Connecting cable - NEBS-L1G4-K-1-N-M12G4 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Connection diagram L1J
Rated Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers