Lapp Tannehill CPN005F01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green PVC - M12 Male / M12 Male connectors - 1m OLFCPN005F01

Description
LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green PVC jacket, is connectorized by M12 Male / M12 Male and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number CPN005F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN005F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).
Description
LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green PVC jacket, is connectorized by M12 Male / M12 Male and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number CPN005F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN005F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Suppliers

Company
Product
Description
Supplier Links
CPN005F01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green PVC - M12 Male / M12 Male connectors - 1m - OLFCPN005F01 - Lapp Tannehill
Savage, MN, United States
CPN005F01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green PVC - M12 Male / M12 Male connectors - 1m
OLFCPN005F01
CPN005F01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green PVC - M12 Male / M12 Male connectors - 1m OLFCPN005F01
LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green PVC jacket, is connectorized by M12 Male / M12 Male and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number CPN005F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN005F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green PVC jacket, is connectorized by M12 Male / M12 Male and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number CPN005F01
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN005F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : M12 Male / M12 Male NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFCPN005F01
Product Name CPN005F01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green PVC - M12 Male / M12 Male connectors - 1m
Application Computer; LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Copper Braid
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-04-0450L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details