Lapp Tannehill CPN002S10 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green PVC - RJ45 / Wire Leads connectors - 10m OLFCPN002S10

Description
LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green PVC jacket, is connectorized by RJ45 / Wire Leads and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number CPN002S10 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN002S10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ45 / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).
Description
LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green PVC jacket, is connectorized by RJ45 / Wire Leads and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number CPN002S10 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN002S10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ45 / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Suppliers

Company
Product
Description
Supplier Links
CPN002S10 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green PVC - RJ45 / Wire Leads connectors - 10m - OLFCPN002S10 - Lapp Tannehill
Savage, MN, United States
CPN002S10 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green PVC - RJ45 / Wire Leads connectors - 10m
OLFCPN002S10
CPN002S10 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green PVC - RJ45 / Wire Leads connectors - 10m OLFCPN002S10
LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green PVC jacket, is connectorized by RJ45 / Wire Leads and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number CPN002S10 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN002S10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ45 / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green PVC jacket, is connectorized by RJ45 / Wire Leads and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number CPN002S10
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN002S10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ45 / Wire Leads NUMBER OF POSITIONS : 4 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFCPN002S10
Product Name CPN002S10 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green PVC - RJ45 / Wire Leads connectors - 10m
Application Computer; LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Copper Braid
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male Test Cable, RG58C/U - 1426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details