LAPP's ETHERLINE PROFINET Cordsets CAT5e 26 / 2 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by RJ45 / RJ45 and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.
LAPP part number CPN001F1
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN001F1 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5e SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ45 / RJ45 NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 2 pair AWG/GAUGE : 26 SHIELDING : Foil Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : Continuous flex PROFINET® motion applications.
| Lapp Tannehill | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | OLFCPN001F1 |
| Product Name | CPN001F1 - LAPP ETHERLINE® PROFINET Cordsets 26 AWG / 2 pair CAT5e - Green Polyurethane (PUR) - RJ45 / RJ45 connectors - 1m |
| Application | LAN / Ethernet |
| Cable Type | Cat 5 |
| Cable Shielding | Braid; Foil Braid; Foil Braid |
| Cable Length | 3.28 ft (10 dm) |